Murata BLM21PG221BH1D Ferrite Bead
Murata BLM21PG221BH1D Ferrite Bead
Murata BLM21PG221BH1D Ferrite Bead
FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21PG221BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG221BH1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.25A 45mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.25A 45mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.25A 45mOhm
FERRITE BEAD, 1.25A, 0.045OHM, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 2234985 | 841-BLM21PG221BH1D | 490-BLM21PG221BH1DTR-ND | 36AJ3157 |
| Product Name | Ferrite Beads | 220 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 1.25A, 0.045Ohm, 0805 Rohs Compliant Murata |
| Core Material | Ferrite | |||
| Impedance | 220 ohms | 220 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 0805 | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |