Murata Power Solutions Ferrite Beads and Chips BLM21PG220SN1D

Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5987-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5987-6-ND
Ferrite Beads and Chips 490-5987-6-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5987-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5987-2-ND
Ferrite Beads and Chips 490-5987-2-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5987-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5987-1-ND
Ferrite Beads and Chips 490-5987-1-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads - 7241539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241539
Ferrite Beads 7241539
Murata BLM21PG220SN1D Ferrite Bead

Murata BLM21PG220SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241539P
Ferrite Beads 7241539P
Murata BLM21PG220SN1D Ferrite Bead

Murata BLM21PG220SN1D Ferrite Bead

Supplier's Site
22 OHM Inductor and Choke - 841-BLM21PG220SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-BLM21PG220SN1D
22 OHM Inductor and Choke 841-BLM21PG220SN1D
FERRITE BEAD 22 OHM 0805 1LN Product overview: BLM21PG220SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG220SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0805 1LN Product overview: BLM21PG220SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG220SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.009Ohm, 6A, 0805; Ferrite Case Style Murata - 73M9165 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.009Ohm, 6A, 0805; Ferrite Case Style Murata
73M9165
Ferrite Bead, 0.009Ohm, 6A, 0805; Ferrite Case Style Murata 73M9165
FERRITE BEAD, 0.009OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:22ohm; DC Current Rating:6A; Product Range:BLM21P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.009OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:22ohm; DC Current Rating:6A; Product Range:BLM21P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG220SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG220SN1D
9mΩ ±25% 22Ω@100MHz 0805 Ferrite Beads ROHS

9mΩ ±25% 22Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5987-6-ND 7241539 7241539P 841-BLM21PG220SN1D 73M9165 BLM21PG220SN1D
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 22 OHM Inductor and Choke Ferrite Bead, 0.009Ohm, 6A, 0805; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0090 ohms 0.0090 ohms 0.0090 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details