FERRITE BEAD 22 OHM 0805 1LN Product overview: BLM21PG220SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG220SH1D can be used for catalog matching and distributor lookup.
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 9mOhm
Murata BLM21PG220SH1D Ferrite Bead
Murata BLM21PG220SH1D Ferrite Bead
Murata BLM21PG220SH1D Ferrite Bead
9mΩ ±25% 22Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 0.009OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:22ohm; DC Current Rating:6A; Product Range:BLM15A SH Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21PG220SH1D | 490-7821-6-ND | 7926319P | 7926319 | BLM21PG220SH1D | 73M9164 |
| Product Name | 22 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.009Ohm, 6A, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 22 ohms | 22 ohms | 22 ohms | 22 ohms |