FERRITE BEAD Product overview: BLM21PG220BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG220BH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369130-BLM21PG220BH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Package: Tape & Reel
Product Status: Active
Base Product Number: BLM21PG
HTSUS: 8548.00.0000
REACH Status: REACH Unaffected
ECCN: EAR99
FERRITE BEAD 22 OHM 0805 1LN
FERRITE BEAD 22 OHM 0805 1LN
Murata BLM21PG220BH1D Ferrite Bead
Murata BLM21PG220BH1D Ferrite Bead
Murata BLM21PG220BH1D Ferrite Bead
FERRITE BEAD, 3.3A, 0.009OHM, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM21PG220BH1D | 1369130-BLM21PG220BH1D | 490-BLM21PG220BH1DTR-ND | 2234982 | 36AJ3156 |
| Product Name | Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 3.3A, 0.009Ohm, 0805 Rohs Compliant Murata |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 22 ohms | 22 ohms |