Murata Electronics Ferrite Beads and Chips BLM21PG121SZ1D

Description
1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18101-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18101-1-ND
Ferrite Beads and Chips 490-18101-1-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18101-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18101-6-ND
Ferrite Beads and Chips 490-18101-6-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18101-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18101-2-ND
Ferrite Beads and Chips 490-18101-2-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369067-BLM21PG121SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369067-BLM21PG121SZ1D
Filters - Ferrite Beads and Chips 1369067-BLM21PG121SZ1D
Win Source Part Number: 1369067-BLM21PG121SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0805 (2012 Metric) Base Product Number: BLM21PG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 30mOhm

Win Source Part Number: 1369067-BLM21PG121SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 30mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM21PG121SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21PG121SZ1D
120 OHM Inductor and Choke 841-BLM21PG121SZ1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21PG121SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG121SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21PG121SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG121SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG121SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG121SZ1D
30mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

30mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-18101-1-ND 1369067-BLM21PG121SZ1D 841-BLM21PG121SZ1D BLM21PG121SZ1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details