Murata Electronics Ferrite Beads and Chips - BLM21PG121SN1J BLM21PG121SN1J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139726-BLM21PG121SN 1J Packaging: Tape and Reel Length: 2 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.05 mm Width: 1.25 mm Categories: Ferrite Beads and Chips Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 3 A Series Resistance: 30 mΩ Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139726-BLM21PG121SN 1J Packaging: Tape and Reel Length: 2 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.05 mm Width: 1.25 mm Categories: Ferrite Beads and Chips Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 3 A Series Resistance: 30 mΩ Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21PG121SN1J - BLM21PG121SN1J - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21PG121SN1J
BLM21PG121SN1J
Ferrite Beads and Chips - BLM21PG121SN1J BLM21PG121SN1J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139726-BLM21PG121SN 1J Packaging: Tape and Reel Length: 2 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.05 mm Width: 1.25 mm Categories: Ferrite Beads and Chips Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 3 A Series Resistance: 30 mΩ Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139726-BLM21PG121SN1J
Packaging: Tape and Reel
Length: 2 mm
Number of Circuits: 1
Tolerance: 25 %
Impedance: 120 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 1.05 mm
Width: 1.25 mm
Categories: Ferrite Beads and Chips
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
RMS Current (Irms): 3 A
Series Resistance: 30 mΩ
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21PG121SN1J
Product Name Ferrite Beads and Chips - BLM21PG121SN1J
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details