120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Murata BLM21PG121SN1D Ferrite Bead
Murata BLM21PG121SN1D Ferrite Bead
Murata BLM21PG121SN1D Ferrite Bead
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21PG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG121SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.03OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3A; Product Range:EMIFIL BLM21P Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5986-6-ND | 7926300P | 7926300 | 841-BLM21PG121SN1D | 87X8589 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | 120 OHM Inductor and Choke | Ferrite Bead, 0.03Ohm, 3A, 0805; Ferrite Case Style Murata |
| DCR | 0.0300 ohms | 0.0300 ohms | |||
| Rated DC Current | 3000 milliamps | 3 milliamps | 3000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |