Murata Electronics Ferrite Beads and Chips - BLM21PG121SH1D BLM21PG121SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913363-BLM21PG121SH1 D Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12626-2, 490-12626-1, 490-12626-6, BLM21PG121SH1D-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913363-BLM21PG121SH1 D Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12626-2, 490-12626-1, 490-12626-6, BLM21PG121SH1D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21PG121SH1D - BLM21PG121SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21PG121SH1D
BLM21PG121SH1D
Ferrite Beads and Chips - BLM21PG121SH1D BLM21PG121SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 913363-BLM21PG121SH1 D Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12626-2, 490-12626-1, 490-12626-6, BLM21PG121SH1D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 913363-BLM21PG121SH1D
Series: EMIFIL®, BLM21
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM21PG
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-12626-2, 490-12626-1, 490-12626-6, BLM21PG121SH1D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21PG121SH1D
Product Name Ferrite Beads and Chips - BLM21PG121SH1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details