Murata Electronics Ferrite Beads and Chips BLM21HE601SN1L

Description
FERRITE BEAD 600 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM21HE601SN1LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE601SN1LTR-ND
Ferrite Beads and Chips 490-BLM21HE601SN1LTR-ND
FERRITE BEAD 600 OHM 0805 1LN

FERRITE BEAD 600 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21HE601SN1LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE601SN1LCT-ND
Ferrite Beads and Chips 490-BLM21HE601SN1LCT-ND
FERRITE BEAD 600 OHM 0805 1LN

FERRITE BEAD 600 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21HE601SN1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE601SN1LDKR-ND
Ferrite Beads and Chips 490-BLM21HE601SN1LDKR-ND
FERRITE BEAD 600 OHM 0805 1LN

FERRITE BEAD 600 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM21HE601SN1LTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176746-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-301 0402DF-301XJRW - Coilcraft, Inc.
Specs
Impedance 1983 ohms
DCR 0.3400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details