Murata Electronics Ferrite Beads and Chips BLM21HE122BH1L

Description
FERRITE BEAD 1.2 KOHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.2 KOHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM21HE122BH1LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE122BH1LCT-ND
Ferrite Beads and Chips 490-BLM21HE122BH1LCT-ND
FERRITE BEAD 1.2 KOHM 0805 1LN

FERRITE BEAD 1.2 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21HE122BH1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE122BH1LDKR-ND
Ferrite Beads and Chips 490-BLM21HE122BH1LDKR-ND
FERRITE BEAD 1.2 KOHM 0805 1LN

FERRITE BEAD 1.2 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21HE122BH1LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21HE122BH1LTR-ND
Ferrite Beads and Chips 490-BLM21HE122BH1LTR-ND
FERRITE BEAD 1.2 KOHM 0805 1LN

FERRITE BEAD 1.2 KOHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM21HE122BH1LCT-ND
Product Name Ferrite Beads and Chips
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0068ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Impedance 2507 ohms
DCR 2.1 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details