Murata Power Solutions Ferrite Beads BLM21BD601SN1D

Description
Murata BLM21BD601SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21BD601SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2303828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303828
Ferrite Beads 2303828
Murata BLM21BD601SN1D Ferrite Bead

Murata BLM21BD601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2303828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303828P
Ferrite Beads 2303828P
Murata BLM21BD601SN1D Ferrite Bead

Murata BLM21BD601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669764
Ferrite Beads 1669764
Murata BLM21BD601SN1D Ferrite Bead

Murata BLM21BD601SN1D Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-BLM21BD601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM21BD601SN1D
600 OHM Inductor and Choke 841-BLM21BD601SN1D
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21BD601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21BD601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1046-1-ND
Ferrite Beads and Chips 490-1046-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1046-6-ND
Ferrite Beads and Chips 490-1046-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1046-2-ND
Ferrite Beads and Chips 490-1046-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Bead, 0.35Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9162 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9162
Ferrite Bead, 0.35Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9162
FERRITE BEAD, 0.35OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2303828 2303828P 841-BLM21BD601SN1D 490-1046-1-ND 73M9162
Product Name Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.35Ohm, 200Ma, 0805; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, high speed signal lines
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
1.5uH 100KHz 25A Inductor and Choke - 71-DQ1280-1R5M - ERSAELECTRONICS PTE. LTD.
Specs
Technology Power
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
View Details
Specs
Application RF Choke
View Details