Murata Electronics Ferrite Beads and Chips - BLM21BD272SH1L BLM21BD272SH1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864325-BLM21BD272SH1 L Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11044-2, 490-11044-1, BLM21BD272SH1L-ND, 490-11044-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864325-BLM21BD272SH1 L Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11044-2, 490-11044-1, BLM21BD272SH1L-ND, 490-11044-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21BD272SH1L - BLM21BD272SH1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21BD272SH1L
BLM21BD272SH1L
Ferrite Beads and Chips - BLM21BD272SH1L BLM21BD272SH1L
Manufacturer: Murata Electronics North America Win Source Part Number: 864325-BLM21BD272SH1 L Series: EMIFIL®, BLM21 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM21BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11044-2, 490-11044-1, BLM21BD272SH1L-ND, 490-11044-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 864325-BLM21BD272SH1L
Series: EMIFIL®, BLM21
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM21BD
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11044-2, 490-11044-1, BLM21BD272SH1L-ND, 490-11044-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21BD272SH1L
Product Name Ferrite Beads and Chips - BLM21BD272SH1L
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Ceramic Cores for Electrical Resistors -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications Household appliances, Automobiles, Consumer electronics, New energy
Performance Features High hardness, Lower Noise Factor, Stable Resistance, Good Electrical Shock Loads
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details