Murata Power Solutions Ferrite Beads and Chips BLM21BD182SN1D

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1049-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1049-1-ND
Ferrite Beads and Chips 490-1049-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1049-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1049-6-ND
Ferrite Beads and Chips 490-1049-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1049-2-ND
Ferrite Beads and Chips 490-1049-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21BD182SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD182SN1D
Inductor and Choke 841-BLM21BD182SN1D
FERRITE BEAD 1.8K OHM 0805 1LN Product overview: BLM21BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD182SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0805 1LN Product overview: BLM21BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD182SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9150 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9150
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9150
FERRITE BEAD, 0.5OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.8kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.8kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-1049-1-ND 841-BLM21BD182SN1D 73M9150
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Murata
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 250 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details