FERRITE BEAD 1.8 KOHM 0805 1LN
FERRITE BEAD 1.8 KOHM 0805 1LN
1.8 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)
Win Source Part Number: 1369206-BLM21BD182SH
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21BD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
FERRITE BEAD 1.8K OHM 0805 1LN Product overview: BLM21BD182SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD182SH1D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-BLM21BD182SH1DCT-ND | 1369206-BLM21BD182SH1D | 841-BLM21BD182SH1D |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Inductor and Choke |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Core Material | Ferrite | ||
| Impedance | 1800 ohms | 1800 ohms | |
| Mounting Option | Surface Mount |