Murata Power Solutions Ferrite Beads and Chips BLM21BD152SN1D

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1048-2-ND
Ferrite Beads and Chips 490-1048-2-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1048-1-ND
Ferrite Beads and Chips 490-1048-1-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1048-6-ND
Ferrite Beads and Chips 490-1048-6-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 450mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21BD152SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD152SN1D
Inductor and Choke 841-BLM21BD152SN1D
FERRITE BEAD 1.5K OHM 0805 1LN Product overview: BLM21BD152SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD152SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.5K OHM 0805 1LN Product overview: BLM21BD152SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD152SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.45Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9149 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9149
Ferrite Bead, 0.45Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9149
FERRITE BEAD, 0.45OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21BD152SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21BD152SN1D
450mΩ ±25% 1.5kΩ@100MHz 0805 Ferrite Beads ROHS

450mΩ ±25% 1.5kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1048-2-ND 841-BLM21BD152SN1D 73M9149 BLM21BD152SN1D
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0.45Ohm, 200Ma, 0805; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.4500 ohms 0.4500 ohms 0.4500 ohms
Rated DC Current 250 milliamps 200 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details