Murata Power Solutions Ferrite Beads and Chips BLM21BD121SN1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1044-6-ND
Ferrite Beads and Chips 490-1044-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1044-2-ND
Ferrite Beads and Chips 490-1044-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1044-1-ND
Ferrite Beads and Chips 490-1044-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 350mA 250mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM21BD121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21BD121SN1D
120 OHM Inductor and Choke 841-BLM21BD121SN1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BD121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BD121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.25Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9147 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9147
Ferrite Bead, 0.25Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9147
FERRITE BEAD, 0.25OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-1044-6-ND 841-BLM21BD121SN1D 73M9147
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.25Ohm, 200Ma, 0805; Ferrite Case Style Murata
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 350 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data