Murata Power Solutions Inductor and Choke BLM21BD102SN1D

Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BLM21BD102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD102SN1D
Inductor and Choke 841-BLM21BD102SN1D
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2303834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303834
Ferrite Beads 2303834
Murata BLM21BD102SN1D Ferrite Bead

Murata BLM21BD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2303834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303834P
Ferrite Beads 2303834P
Murata BLM21BD102SN1D Ferrite Bead

Murata BLM21BD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669765
Ferrite Beads 1669765
Murata BLM21BD102SN1D Ferrite Bead

Murata BLM21BD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1047-2-ND
Ferrite Beads and Chips 490-1047-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1047-6-ND
Ferrite Beads and Chips 490-1047-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1047-1-ND
Ferrite Beads and Chips 490-1047-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 400mOhm

Buy Now Datasheet
Ferrite Bead, 0.4Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9146 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9146
Ferrite Bead, 0.4Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9146
FERRITE BEAD, 0.4OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21BD102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21BD102SN1D
400mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

400mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM21BD102SN1D 2303834 2303834P 490-1047-2-ND 73M9146 BLM21BD102SN1D
Product Name Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.4Ohm, 200Ma, 0805; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers