Murata BLM21BB750SN1D Ferrite Bead
Murata BLM21BB750SN1D Ferrite Bead
Murata BLM21BB750SN1D Ferrite Bead
FERRITE BEAD 75 OHM 0805 1LN Product overview: BLM21BB750SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB750SN1D can be used for catalog matching and distributor lookup.
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 7241517 | 7241517P | 841-BLM21BB750SN1D | 490-9709-1-ND |
| Product Name | Ferrite Beads | Ferrite Beads | 75 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Core Material | Ferrite | Ferrite | ||
| Application | Emi suppression filter, high speed signal lines | |||
| EIA Case Size | 0805 (2012m) | 0805 | ||
| Rated DC Current | 700 milliamps | 700 milliamps |