Murata Electronics Ferrite Beads and Chips - BLM21BB331SN1D BLM21BB331SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023617-BLM21BB331SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohm @ 100MHz DC Resistance (DCR) (Max): 330 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023617-BLM21BB331SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohm @ 100MHz DC Resistance (DCR) (Max): 330 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21BB331SN1D - BLM21BB331SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21BB331SN1D
BLM21BB331SN1D
Ferrite Beads and Chips - BLM21BB331SN1D BLM21BB331SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023617-BLM21BB331SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohm @ 100MHz DC Resistance (DCR) (Max): 330 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023617-BLM21BB331SN1D
Packaging: Reel - TR
Current Rating (Max): 400mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.057" (1.45mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohm @ 100MHz
DC Resistance (DCR) (Max): 330 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21BB331SN1D
Product Name Ferrite Beads and Chips - BLM21BB331SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details