FERRITE BEAD 200 OHM 0805 1LN Product overview: BLM21BB201SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB201SN1D can be used for catalog matching and distributor lookup.
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 260mOhm
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 260mOhm
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 260mOhm
FERRITE BEAD, 0.26OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:200ohm; DC Current Rating:500mA; Product Range:BLM21B Series; DC Resistance Max:0.26ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21BB201SN1D | 490-9707-1-ND | 73M9138 |
| Product Name | 200 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.26Ohm, 500Ma, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 200 ohms | 200 ohms |