Murata Electronics Ferrite Beads and Chips BLM21BB050SZ1D

Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm
Request a Quote Datasheet
Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14400-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14400-6-ND
Ferrite Beads and Chips 490-14400-6-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14400-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14400-1-ND
Ferrite Beads and Chips 490-14400-1-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14400-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14400-2-ND
Ferrite Beads and Chips 490-14400-2-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14400-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176742-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details