Murata Electronics OEM Parts - OEM Parts (A - B) - BLM21B121SD BLM21B121SD

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049404-BLM21B121SD Current Rating: 200 mA Impedance: 120 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049404-BLM21B121SD Current Rating: 200 mA Impedance: 120 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BLM21B121SD - 1049404-BLM21B121SD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BLM21B121SD
1049404-BLM21B121SD
OEM Parts - OEM Parts (A - B) - BLM21B121SD 1049404-BLM21B121SD
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049404-BLM21B121SD Current Rating: 200 mA Impedance: 120 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049404-BLM21B121SD
Current Rating: 200 mA
Impedance: 120 Ω
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049404-BLM21B121SD
Product Name OEM Parts - OEM Parts (A - B) - BLM21B121SD
Unlock Full Specs
to access all available technical data