Murata Electronics EMI / RFI Components - BLM21AH102SH1D BLM21AH102SH1D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195025-BLM21AH102SH 1D Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Contact Plating: Tin Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 850 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 450 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195025-BLM21AH102SH 1D Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Contact Plating: Tin Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 850 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 450 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - BLM21AH102SH1D - 1195025-BLM21AH102SH1D - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - BLM21AH102SH1D
1195025-BLM21AH102SH1D
EMI / RFI Components - BLM21AH102SH1D 1195025-BLM21AH102SH1D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195025-BLM21AH102SH 1D Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Contact Plating: Tin Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 850 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 450 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195025-BLM21AH102SH1D
Termination: SMD/SMT
Length: 2 mm
Shielding: Unshielded
Contact Plating: Tin
Tolerance: 25 %
Impedance: 1 kΩ
Test Frequency: 100 MHz
Height: 850 µm
Width: 1.25 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 450 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Max DC Current: 200 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1195025-BLM21AH102SH1D
Product Name EMI / RFI Components - BLM21AH102SH1D
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details