Murata Power Solutions Ferrite Beads and Chips BLM21AG601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1040-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1040-1-ND
Ferrite Beads and Chips 490-1040-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1040-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1040-2-ND
Ferrite Beads and Chips 490-1040-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1040-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1040-6-ND
Ferrite Beads and Chips 490-1040-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Beads - 7241494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241494
Ferrite Beads 7241494
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241494P
Ferrite Beads 7241494P
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253153
Ferrite Beads 1253153
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234979
Ferrite Beads 2234979
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234981P
Ferrite Beads 2234981P
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234981
Ferrite Beads 2234981
Murata BLM21AG601SN1D Ferrite Bead

Murata BLM21AG601SN1D Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-BLM21AG601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM21AG601SN1D
600 OHM Inductor and Choke 841-BLM21AG601SN1D
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21AG601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21AG601SN1D
210mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

210mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 600 Ma, 0805; Ferrite Case Style Murata - 73M9133 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 600 Ma, 0805; Ferrite Case Style Murata
73M9133
Ferrite Bead, 600 Ohm, 600 Ma, 0805; Ferrite Case Style Murata 73M9133
FERRITE BEAD, 600 OHM, 600 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:BLM21A Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 600 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:600mA; Product Range:BLM21A Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1040-1-ND 7241494 7241494P 1253153 841-BLM21AG601SN1D BLM21AG601SN1D 73M9133
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 600 Ohm, 600 Ma, 0805; Ferrite Case Style Murata
DCR 0.2100 ohms 0.2100 ohms 0.2100 ohms
Rated DC Current 600 milliamps 700 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0.002uH 250MHz 2.1A Inductor and Choke - 71-0402HP-2N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers