Murata Power Solutions Ferrite Beads BLM21AG601SH1D

Description
Murata BLM21AG601SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21AG601SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1048538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048538
Ferrite Beads 1048538
Murata BLM21AG601SH1D Ferrite Bead

Murata BLM21AG601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1225327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225327
Ferrite Beads 1225327
Murata BLM21AG601SH1D Ferrite Bead

Murata BLM21AG601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048538P
Ferrite Beads 1048538P
Murata BLM21AG601SH1D Ferrite Bead

Murata BLM21AG601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-11040-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11040-1-ND
Ferrite Beads and Chips 490-11040-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11040-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11040-6-ND
Ferrite Beads and Chips 490-11040-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11040-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11040-2-ND
Ferrite Beads and Chips 490-11040-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 210mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM21AG601SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM21AG601SH1D
600 OHM Inductor and Choke 841-BLM21AG601SH1D
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21AG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21AG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.21Ohm, 0.6A, 0805; Ferrite Case Style Murata - 87X8583 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.21Ohm, 0.6A, 0805; Ferrite Case Style Murata
87X8583
Ferrite Bead, 0.21Ohm, 0.6A, 0805; Ferrite Case Style Murata 87X8583
FERRITE BEAD, 0.21OHM, 0.6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:600mA; Product Range:BLM15A SH Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.21OHM, 0.6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:600mA; Product Range:BLM15A SH Series; DC Resistance Max:0.21ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21AG601SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21AG601SH1D
210mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

210mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1048538 1048538P 490-11040-1-ND 841-BLM21AG601SH1D 87X8583 BLM21AG601SH1D
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 0.21Ohm, 0.6A, 0805; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Automotive, powertrain, safety
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details