FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21AG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG331SN1D can be used for catalog matching and distributor lookup.
Murata BLM21AG331SN1D Ferrite Bead
Murata BLM21AG331SN1D Ferrite Bead
Murata BLM21AG331SN1D Ferrite Bead
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
330 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 160mOhm
160mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 330 OHM, 700 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:700mA; Product Range:BLM21A Series; DC Resistance Max:0.16ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21AG331SN1D | 7241485 | 7241485P | 490-9705-6-ND | BLM21AG331SN1D | 73M9131 |
| Product Name | 330 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 330 Ohm, 700 Ma, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 330 ohms | 330 ohms | 330 ohms | 330 ohms |