Murata Power Solutions Ferrite Beads BLM21AG331BH1D

Description
Murata BLM21AG331BH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21AG331BH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234975
Ferrite Beads 2234975
Murata BLM21AG331BH1D Ferrite Bead

Murata BLM21AG331BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234976
Ferrite Beads 2234976
Murata BLM21AG331BH1D Ferrite Bead

Murata BLM21AG331BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234976P
Ferrite Beads 2234976P
Murata BLM21AG331BH1D Ferrite Bead

Murata BLM21AG331BH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM21AG331BH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21AG331BH1DTR-ND
Ferrite Beads and Chips 490-BLM21AG331BH1DTR-ND
FERRITE BEAD 330 OHM 0805 1LN

FERRITE BEAD 330 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.8A, 0.15Ohm, 0805 Rohs Compliant Murata - 36AJ3154 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8A, 0.15Ohm, 0805 Rohs Compliant Murata
36AJ3154
Ferrite Bead, 0.8A, 0.15Ohm, 0805 Rohs Compliant Murata 36AJ3154
FERRITE BEAD, 0.8A, 0.15OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 0.8A, 0.15OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234975 490-BLM21AG331BH1DTR-ND 36AJ3154
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.8A, 0.15Ohm, 0805 Rohs Compliant Murata
Core Material Ferrite
Impedance 330 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0805
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details