Murata Electronics Ferrite Beads and Chips - BLM21AG221SN1D BLM21AG221SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023616-BLM21AG221SN 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 130 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023616-BLM21AG221SN 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 130 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21AG221SN1D - BLM21AG221SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21AG221SN1D
BLM21AG221SN1D
Ferrite Beads and Chips - BLM21AG221SN1D BLM21AG221SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023616-BLM21AG221SN 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 130 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023616-BLM21AG221SN1D
Packaging: Reel - TR
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohm @ 100MHz
DC Resistance (DCR) (Max): 130 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21AG221SN1D
Product Name Ferrite Beads and Chips - BLM21AG221SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum nitride ceramic washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Components for Sand Mill -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Applications Sand Mill, Printing Ink, Coating Slurry
Performance Features Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
View Details