FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21AG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG221SH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369110-BLM21AG221SH
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21AG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)
120mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21AG221SH1D | 1369110-BLM21AG221SH1D | BLM21AG221SH1D-ND | BLM21AG221SH1D |
| Product Name | 220 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 220 ohms | 220 ohms | 220 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |