Murata Electronics Ferrite Beads BLM21AG221BH1D

Description
Murata BLM21AG221BH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21AG221BH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234974
Ferrite Beads 2234974
Murata BLM21AG221BH1D Ferrite Bead

Murata BLM21AG221BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234974P
Ferrite Beads 2234974P
Murata BLM21AG221BH1D Ferrite Bead

Murata BLM21AG221BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234973
Ferrite Beads 2234973
Murata BLM21AG221BH1D Ferrite Bead

Murata BLM21AG221BH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM21AG221BH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21AG221BH1DTR-ND
Ferrite Beads and Chips 490-BLM21AG221BH1DTR-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21AG221BH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21AG221BH1DCT-ND
Ferrite Beads and Chips 490-BLM21AG221BH1DCT-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21AG221BH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21AG221BH1DDKR-ND
Ferrite Beads and Chips 490-BLM21AG221BH1DDKR-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.9A, 0.12Ohm, 0805 Rohs Compliant Murata - 36AJ3153 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.9A, 0.12Ohm, 0805 Rohs Compliant Murata
36AJ3153
Ferrite Bead, 0.9A, 0.12Ohm, 0805 Rohs Compliant Murata 36AJ3153
FERRITE BEAD, 0.9A, 0.12OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 0.9A, 0.12OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234974 490-BLM21AG221BH1DTR-ND 36AJ3153
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.9A, 0.12Ohm, 0805 Rohs Compliant Murata
Core Material Ferrite
Impedance 220 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers