Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 1A 0.09Ohm DCR 0805 T/R Product overview: BLM21AG121SN1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120Ohm, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120Ohm, 100MHz, 1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG121SN1D can be used for catalog matching and distributor lookup.
Murata BLM21AG121SN1D Ferrite Bead
Murata BLM21AG121SN1D Ferrite Bead
Murata BLM21AG121SN1D Ferrite Bead
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
FERRITE BEAD, 120 OHM, 800 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:800mA; Product Range:BLM21A Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
100mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21AG121SN1D | 7241463 | 7241463P | 490-1038-2-ND | 73M9128 | BLM21AG121SN1D |
| Product Name | 120Ohm 100MHz 1A Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 120 Ohm, 800 Ma, 0805; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 120 ohms | 120 ohms | 120 ohms | 120 ohms | ||
| Packing Method | Tape and Reel | Tape Reel |