Manufacturer: Murata Electronics
Category: Filters -Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel (TR) Cut Tape (CT)
Number of Lines: 1
Product Status: Active
Base Product Number: BLM21AG
Operating Temperature: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG121SH1D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-11038-1-ND | 841-BLM21AG121SH1D | |
| Product Name | Filters -Ferrite Beads and Chips | Ferrite Beads and Chips | 120 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.1000 ohms | ||
| Rated DC Current | 800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) |