Murata Power Solutions Ferrite Beads and Chips BLM21AG102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1041-6-ND
Ferrite Beads and Chips 490-1041-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1041-1-ND
Ferrite Beads and Chips 490-1041-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1041-2-ND
Ferrite Beads and Chips 490-1041-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 280mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21AG102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21AG102SN1D
Inductor and Choke 841-BLM21AG102SN1D
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241469
Ferrite Beads 7241469
Murata BLM21AG102SN1D Ferrite Bead

Murata BLM21AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241469P
Ferrite Beads 7241469P
Murata BLM21AG102SN1D Ferrite Bead

Murata BLM21AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253152
Ferrite Beads 1253152
Murata BLM21AG102SN1D Ferrite Bead

Murata BLM21AG102SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21AG102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21AG102SN1D
280mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

280mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1 Kohm, 500 Ma, 0805; Ferrite Case Style Murata - 73M9127 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 500 Ma, 0805; Ferrite Case Style Murata
73M9127
Ferrite Bead, 1 Kohm, 500 Ma, 0805; Ferrite Case Style Murata 73M9127
FERRITE BEAD, 1 KOHM, 500 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:600mA; Product Range:BLM21A Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 500 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:600mA; Product Range:BLM21A Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1041-6-ND 841-BLM21AG102SN1D 7241469 7241469P 1253152 BLM21AG102SN1D 73M9127
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1 Kohm, 500 Ma, 0805; Ferrite Case Style Murata
DCR 0.2800 ohms 0.2800 ohms 0.2800 ohms
Rated DC Current 600 milliamps 500 milliamps 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers