Murata Electronics Ferrite Beads and Chips - BLM21AG102SH1D BLM21AG102SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023615-BLM21AG102SH 1D Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 280 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023615-BLM21AG102SH 1D Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 280 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM21AG102SH1D - BLM21AG102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM21AG102SH1D
BLM21AG102SH1D
Ferrite Beads and Chips - BLM21AG102SH1D BLM21AG102SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023615-BLM21AG102SH 1D Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 280 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023615-BLM21AG102SH1D
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhm @ 100MHz
DC Resistance (DCR) (Max): 280 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM21AG102SH1D
Product Name Ferrite Beads and Chips - BLM21AG102SH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details