Murata BLM21AG102BH1D Ferrite Bead
Murata BLM21AG102BH1D Ferrite Bead
Murata BLM21AG102BH1D Ferrite Bead
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21AG102BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG102BH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369179-BLM21AG102BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21AG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 270mOhm
FERRITE BEAD, 0.6A, 0.27OHM, 0805 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 490-BLM21AG102BH1DTR-ND | 2234968P | 841-BLM21AG102BH1D | 1369179-BLM21AG102BH1D | 36AJ3150 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, 0.6A, 0.27Ohm, 0805 Rohs Compliant Murata |
| DCR | 0.2700 ohms | 0.2700 ohms | |||
| Rated DC Current | 600 milliamps | 600 milliamps | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |