Murata Power Solutions Ferrite Beads and Chips BLM18TG221TN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11037-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11037-1-ND
Ferrite Beads and Chips 490-11037-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11037-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11037-6-ND
Ferrite Beads and Chips 490-11037-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11037-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11037-2-ND
Ferrite Beads and Chips 490-11037-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM18TG221TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18TG221TN1D
220 OHM Inductor and Choke 841-BLM18TG221TN1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18TG221TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18TG221TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18TG221TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18TG221TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 0603; Ferrite Case Style Murata - 31M4772 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 0603; Ferrite Case Style Murata
31M4772
Ferrite Bead, 0.3Ohm, 200Ma, 0603; Ferrite Case Style Murata 31M4772
FERRITE BEAD, 0.3OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BLM18T Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BLM18T Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11037-1-ND 841-BLM18TG221TN1D 31M4772
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.3Ohm, 200Ma, 0603; Ferrite Case Style Murata
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data