Murata Power Solutions Ferrite Beads and Chips BLM18SP601SZ1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SP601SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP601SZ1DDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18SP601SZ1DCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18SP601SZ1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369321-BLM18SP601SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369321-BLM18SP601SZ1D
Filters - Ferrite Beads and Chips 1369321-BLM18SP601SZ1D
Win Source Part Number: 1369321-BLM18SP601SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 140mOhm

Win Source Part Number: 1369321-BLM18SP601SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 140mOhm

Buy Now Datasheet
Automotive 600Ohm 100MHz 1.5A Inductor and Choke - 841-BLM18SP601SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600Ohm 100MHz 1.5A Inductor and Choke
841-BLM18SP601SZ1D
Automotive 600Ohm 100MHz 1.5A Inductor and Choke 841-BLM18SP601SZ1D
Ferrite Beads Multi-Layer Power 600Ohm 25% 100MHz 1.5A 0.14Ohm DCR 0603 T/R Automotive AEC-Q200 Product overview: BLM18SP601SZ1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600Ohm, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 600Ohm, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP601SZ1D can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer Power 600Ohm 25% 100MHz 1.5A 0.14Ohm DCR 0603 T/R Automotive AEC-Q200 Product overview: BLM18SP601SZ1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600Ohm, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 600Ohm, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP601SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata - 13AJ4455 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
13AJ4455
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata 13AJ4455
FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLM18SP601SZ1DDKR-ND 1369321-BLM18SP601SZ1D 841-BLM18SP601SZ1D 13AJ4455
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Automotive 600Ohm 100MHz 1.5A Inductor and Choke Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
DCR 0.1400 ohms 0.1400 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape and Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details