Murata Electronics Ferrite Beads BLM18SP601SN1D

Description
Murata BLM18SP601SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18SP601SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234963
Ferrite Beads 2234963
Murata BLM18SP601SN1D Ferrite Bead

Murata BLM18SP601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234964P
Ferrite Beads 2234964P
Murata BLM18SP601SN1D Ferrite Bead

Murata BLM18SP601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234964
Ferrite Beads 2234964
Murata BLM18SP601SN1D Ferrite Bead

Murata BLM18SP601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18SP601SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SN1DTR-ND
Ferrite Beads and Chips 490-BLM18SP601SN1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SN1DCT-ND
Ferrite Beads and Chips 490-BLM18SP601SN1DCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SN1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP601SN1DDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 1.5A, 0603 Rohs Compliant Murata - 13AJ4454 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 1.5A, 0603 Rohs Compliant Murata
13AJ4454
Ferrite Bead, 600 Ohm, 1.5A, 0603 Rohs Compliant Murata 13AJ4454
FERRITE BEAD, 600 OHM, 1.5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 1.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234963 490-BLM18SP601SN1DTR-ND 13AJ4454
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 1.5A, 0603 Rohs Compliant Murata
Core Material Ferrite
Impedance 600 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers