Murata Power Solutions Ferrite Beads BLM18SP601SH1D

Description
Murata BLM18SP601SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18SP601SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234962
Ferrite Beads 2234962
Murata BLM18SP601SH1D Ferrite Bead

Murata BLM18SP601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234962P
Ferrite Beads 2234962P
Murata BLM18SP601SH1D Ferrite Bead

Murata BLM18SP601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234961
Ferrite Beads 2234961
Murata BLM18SP601SH1D Ferrite Bead

Murata BLM18SP601SH1D Ferrite Bead

Supplier's Site
Filters - Ferrite Beads and Chips - 1369281-BLM18SP601SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369281-BLM18SP601SH1D
Filters - Ferrite Beads and Chips 1369281-BLM18SP601SH1D
Win Source Part Number: 1369281-BLM18SP601SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 140mOhm

Win Source Part Number: 1369281-BLM18SP601SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 140mOhm

Buy Now Datasheet
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18SP601SH1D
600 OHM Inductor and Choke 841-BLM18SP601SH1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18SP601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18SP601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SH1DCT-ND
Ferrite Beads and Chips 490-BLM18SP601SH1DCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SH1DTR-ND
Ferrite Beads and Chips 490-BLM18SP601SH1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP601SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP601SH1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP601SH1DDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 140mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata - 13AJ4453 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
13AJ4453
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata 13AJ4453
FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234962 1369281-BLM18SP601SH1D 841-BLM18SP601SH1D 490-BLM18SP601SH1DCT-ND 13AJ4453
Product Name Ferrite Beads Filters - Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
Core Material Ferrite Ferrite
Impedance 600 ohms 600 ohms 600 ohms
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0603
DCR 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details