Murata Electronics Ferrite Beads and Chips BLM18SP300SN1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SP300SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP300SN1DCT-ND
Ferrite Beads and Chips 490-BLM18SP300SN1DCT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP300SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP300SN1DTR-ND
Ferrite Beads and Chips 490-BLM18SP300SN1DTR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP300SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP300SN1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP300SN1DDKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 6A, 0603 Rohs Compliant Murata - 13AJ4451 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 6A, 0603 Rohs Compliant Murata
13AJ4451
Ferrite Bead, 30 Ohm, 6A, 0603 Rohs Compliant Murata 13AJ4451
FERRITE BEAD, 30 OHM, 6A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 30 OHM, 6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18SP300SN1DCT-ND 13AJ4451
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 6A, 0603 Rohs Compliant Murata
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.9200 ohms
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 1-2176746-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers