Murata Power Solutions Ferrite Beads and Chips BLM18SP221SZ1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SP221SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP221SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18SP221SZ1DTR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP221SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP221SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP221SZ1DDKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP221SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP221SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18SP221SZ1DCT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.8A 40mOhm

Buy Now Datasheet
Ferrite Beads - 2234954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234954
Ferrite Beads 2234954
Murata BLM18SP221SZ1D Ferrite Bead

Murata BLM18SP221SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234953
Ferrite Beads 2234953
Murata BLM18SP221SZ1D Ferrite Bead

Murata BLM18SP221SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234954P
Ferrite Beads 2234954P
Murata BLM18SP221SZ1D Ferrite Bead

Murata BLM18SP221SZ1D Ferrite Bead

Supplier's Site
Filters -Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ferrite Beads and Chips
Filters -Ferrite Beads and Chips
Manufacturer: Murata Electronics Category: Filters -Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 1 Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount

Manufacturer: Murata Electronics
Category: Filters -Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power Line
Number of Lines: 1
Operating Temperature: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18SP221SZ1D
220 OHM Inductor and Choke 841-BLM18SP221SZ1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18SP221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP221SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18SP221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP221SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata - 13AJ4449 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata
13AJ4449
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata 13AJ4449
FERRITE BEAD, AEC-Q200, 220 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 220 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Ferrite Beads - BLM18SP221SZ1D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SP221SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SP221SZ1D
40mΩ 220Ω@100MHz 0603 Ferrite Beads ROHS

40mΩ 220Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-BLM18SP221SZ1DTR-ND 2234954 841-BLM18SP221SZ1D 13AJ4449 BLM18SP221SZ1D
Product Name Ferrite Beads and Chips Ferrite Beads Filters -Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 2800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details