Murata Electronics 22 OHM Inductor and Choke BLM18SN220TN1D

Description
FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM Inductor and Choke - 841-BLM18SN220TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-BLM18SN220TN1D
22 OHM Inductor and Choke 841-BLM18SN220TN1D
FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-13961-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13961-1-ND
Ferrite Beads and Chips 490-13961-1-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13961-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13961-6-ND
Ferrite Beads and Chips 490-13961-6-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13961-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13961-2-ND
Ferrite Beads and Chips 490-13961-2-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
Ferrite Bead, 0603, 8A Murata - 62AK3704 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 8A Murata
62AK3704
Ferrite Bead, 0603, 8A Murata 62AK3704
FERRITE BEAD, 0603, 8A

FERRITE BEAD, 0603, 8A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM18SN220TN1D 490-13961-1-ND 62AK3704
Product Name 22 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0603, 8A Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Impedance 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details