Murata Electronics Ferrite Beads and Chips - BLM18SN220TN1D BLM18SN220TN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 766433-BLM18SN220TN1 D Series: EMIFIL, BLM18 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz Family Name: BLM18SN Categories: Filters Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 4 mOhm Alternative Parts (Cross-Reference): BLM18SN220TH1D; BLM18SN220TH1B; BLM18SN220TZ1B; Introduction Date: September 07, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 766433-BLM18SN220TN1 D Series: EMIFIL, BLM18 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz Family Name: BLM18SN Categories: Filters Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 4 mOhm Alternative Parts (Cross-Reference): BLM18SN220TH1D; BLM18SN220TH1B; BLM18SN220TZ1B; Introduction Date: September 07, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18SN220TN1D - BLM18SN220TN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18SN220TN1D
BLM18SN220TN1D
Ferrite Beads and Chips - BLM18SN220TN1D BLM18SN220TN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 766433-BLM18SN220TN1 D Series: EMIFIL, BLM18 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz Family Name: BLM18SN Categories: Filters Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 4 mOhm Alternative Parts (Cross-Reference): BLM18SN220TH1D; BLM18SN220TH1B; BLM18SN220TZ1B; Introduction Date: September 07, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 766433-BLM18SN220TN1D
Series: EMIFIL, BLM18
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 22 Ohm @ 100MHz
Family Name: BLM18SN
Categories: Filters
Current Rating (Maximum): 8A
DC Resistance (DCR) (Maximum): 4 mOhm
Alternative Parts (Cross-Reference): BLM18SN220TH1D; BLM18SN220TH1B; BLM18SN220TZ1B;
Introduction Date: September 07, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18SN220TN1D
Product Name Ferrite Beads and Chips - BLM18SN220TN1D
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details