Murata Electronics Filters - Ferrite Beads and Chips BLM18SG700TZ1D

Description
Win Source Part Number: 1369215-BLM18SG700TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18SG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369215-BLM18SG700TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18SG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369215-BLM18SG700TZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369215-BLM18SG700TZ1D
Filters - Ferrite Beads and Chips 1369215-BLM18SG700TZ1D
Win Source Part Number: 1369215-BLM18SG700TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18SG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1369215-BLM18SG700TZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18SG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Ferrite Beads - 2234935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234935
Ferrite Beads 2234935
Murata BLM18SG700TZ1D Ferrite Bead

Murata BLM18SG700TZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234936P
Ferrite Beads 2234936P
Murata BLM18SG700TZ1D Ferrite Bead

Murata BLM18SG700TZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234936
Ferrite Beads 2234936
Murata BLM18SG700TZ1D Ferrite Bead

Murata BLM18SG700TZ1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-16494-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16494-2-ND
Ferrite Beads and Chips 490-16494-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16494-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16494-6-ND
Ferrite Beads and Chips 490-16494-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16494-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16494-1-ND
Ferrite Beads and Chips 490-16494-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Singapore, Singapore
70 OHM Inductor and Choke
841-BLM18SG700TZ1D
70 OHM Inductor and Choke 841-BLM18SG700TZ1D
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18SG700TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG700TZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18SG700TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG700TZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 4A, 0.02Ohm, 0603 Rohs Compliant Murata - 36AJ3149 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 4A, 0.02Ohm, 0603 Rohs Compliant Murata
36AJ3149
Ferrite Bead, 4A, 0.02Ohm, 0603 Rohs Compliant Murata 36AJ3149
FERRITE BEAD, 4A, 0.02OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 4A, 0.02OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SG700TZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SG700TZ1D
20mΩ ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS

20mΩ ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369215-BLM18SG700TZ1D 2234935 490-16494-2-ND 841-BLM18SG700TZ1D 36AJ3149 BLM18SG700TZ1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads Ferrite Beads and Chips 70 OHM Inductor and Choke Ferrite Bead, 4A, 0.02Ohm, 0603 Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 70 ohms 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers