Murata Power Solutions Ferrite Beads and Chips BLM18SG700TN1D

Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5224-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5224-6-ND
Ferrite Beads and Chips 490-5224-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5224-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5224-1-ND
Ferrite Beads and Chips 490-5224-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5224-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5224-2-ND
Ferrite Beads and Chips 490-5224-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm

Buy Now Datasheet
70 OHM Inductor and Choke - 841-BLM18SG700TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70 OHM Inductor and Choke
841-BLM18SG700TN1D
70 OHM Inductor and Choke 841-BLM18SG700TN1D
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18SG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG700TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18SG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG700TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SG700TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SG700TN1D
20mΩ ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS

20mΩ ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.02Ohm, 4A, 0603; Ferrite Case Style Murata - 73M9126 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 4A, 0603; Ferrite Case Style Murata
73M9126
Ferrite Bead, 0.02Ohm, 4A, 0603; Ferrite Case Style Murata 73M9126
FERRITE BEAD, 0.02OHM, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:70ohm; DC Current Rating:4A; Product Range:BLM18S Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:70ohm; DC Current Rating:4A; Product Range:BLM18S Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5224-6-ND 841-BLM18SG700TN1D BLM18SG700TN1D 73M9126
Product Name Ferrite Beads and Chips 70 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.02Ohm, 4A, 0603; Ferrite Case Style Murata
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data