FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18SG331TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG331TZ1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 330 OHM 0603 1LN
FERRITE BEAD 330 OHM 0603 1LN
1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 70mOhm
Win Source Part Number: 1368936-BLM18SG331TZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18SG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 70mOhm
FERRITE BEAD, 1.5A, 0.07OHM, 0603 ROHS COMPLIANT: YES
70mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18SG331TZ1D | 490-BLM18SG331TZ1DDKR-ND | 1368936-BLM18SG331TZ1D | 36AJ3148 | BLM18SG331TZ1D |
| Product Name | 330 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite Bead, 1.5A, 0.07Ohm, 0603 Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 330 ohms | 330 ohms | 330 ohms |