Murata Electronics Filters Ferrite Beads and Chips BLM18SG330SN1D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - BLM18SG330SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
BLM18SG330SN1D
Filters Ferrite Beads and Chips BLM18SG330SN1D
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power Line
Impedance @ Frequency: 33 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 8mOhm
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18SG330SN1D
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details