Murata Power Solutions Ferrite Beads and Chips BLM18SG260TN1D

Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-3995-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3995-6-ND
Ferrite Beads and Chips 490-3995-6-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3995-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3995-1-ND
Ferrite Beads and Chips 490-3995-1-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3995-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3995-2-ND
Ferrite Beads and Chips 490-3995-2-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

Buy Now Datasheet
26 OHM Inductor and Choke - 841-BLM18SG260TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26 OHM Inductor and Choke
841-BLM18SG260TN1D
26 OHM Inductor and Choke 841-BLM18SG260TN1D
FERRITE BEAD 26 OHM 0603 1LN Product overview: BLM18SG260TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG260TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 26 OHM 0603 1LN Product overview: BLM18SG260TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG260TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.007Ohm, 6A, 0603; Ferrite Case Style Murata - 73M9124 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.007Ohm, 6A, 0603; Ferrite Case Style Murata
73M9124
Ferrite Bead, 0.007Ohm, 6A, 0603; Ferrite Case Style Murata 73M9124
FERRITE BEAD, 0.007OHM, 6A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:26ohm; DC Current Rating:6A; Product Range:BLM18S Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.007OHM, 6A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:26ohm; DC Current Rating:6A; Product Range:BLM18S Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SG260TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SG260TN1D
7mΩ ±25% 26Ω@100MHz 0603 Ferrite Beads ROHS

7mΩ ±25% 26Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-3995-6-ND 841-BLM18SG260TN1D 73M9124 BLM18SG260TN1D
Product Name Ferrite Beads and Chips 26 OHM Inductor and Choke Ferrite Bead, 0.007Ohm, 6A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0070 ohms 0.0070 ohms 0.0070 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HL-331XJRC - 999185-0603HL-331XJRC - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details