Murata Power Solutions Ferrite Beads and Chips BLM18RK601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5227-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5227-1-ND
Ferrite Beads and Chips 490-5227-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5227-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5227-6-ND
Ferrite Beads and Chips 490-5227-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5227-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5227-2-ND
Ferrite Beads and Chips 490-5227-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads - 7926277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926277P
Ferrite Beads 7926277P
Murata BLM18RK601SN1D Ferrite Bead

Murata BLM18RK601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926277
Ferrite Beads 7926277
Murata BLM18RK601SN1D Ferrite Bead

Murata BLM18RK601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253197
Ferrite Beads 1253197
Murata BLM18RK601SN1D Ferrite Bead

Murata BLM18RK601SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18RK601SN1D
600 OHM Inductor and Choke 841-BLM18RK601SN1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18RK601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18RK601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18RK601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18RK601SN1D
600mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

600mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5227-1-ND 7926277P 7926277 841-BLM18RK601SN1D BLM18RK601SN1D
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details