Murata Electronics Ferrite Beads and Chips - BLM18PG600SZ1D BLM18PG600SZ1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913362-BLM18PG600SZ1 D Series: BLM18PG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17667-2, 490-17667-1, 490-17667-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913362-BLM18PG600SZ1 D Series: BLM18PG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17667-2, 490-17667-1, 490-17667-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18PG600SZ1D - BLM18PG600SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18PG600SZ1D
BLM18PG600SZ1D
Ferrite Beads and Chips - BLM18PG600SZ1D BLM18PG600SZ1D
Manufacturer: Murata Electronics North America Win Source Part Number: 913362-BLM18PG600SZ1 D Series: BLM18PG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17667-2, 490-17667-1, 490-17667-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 913362-BLM18PG600SZ1D
Series: BLM18PG
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM18PG
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-17667-2, 490-17667-1, 490-17667-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18PG600SZ1D
Product Name Ferrite Beads and Chips - BLM18PG600SZ1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details